Vishay Intertechnology, Inc. Wirewound Resistors RS1/2150R0FE70

Description
RS-1/2 150 1% E70 e3
Request a Quote
Description
RS-1/2 150 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS1/2 series consists of axial lead, silicone-coated wirewound resistors with a complete welded construction, suitable for high-temperature operation up to 250 °C (characteristic U) or 350 °C (characteristic V). It has a power rating of 0.75 W at 25 °C and a resistance range of 1 Ω to 1.3 kΩ with tolerances down to ±1%. The part is packaged with tin/lead terminations, has a length of 0.312 ± 0.016 inches [7.92 ± 0.406 mm], a body diameter of 0.328 inches [8.33 mm], and meets MIL-PRF-26 qualifications. The RS1/2 model is not available in RoHS-compliant versions.

Datasheet Summary
Powered by GS/AI

The RS1/2 series consists of axial lead, silicone-coated wirewound resistors with a complete welded construction, suitable for high-temperature operation up to 250 °C (characteristic U) or 350 °C (characteristic V). It has a power rating of 0.75 W at 25 °C and a resistance range of 1 Ω to 1.3 kΩ with tolerances down to ±1%. The part is packaged with tin/lead terminations, has a length of 0.312 ± 0.016 inches [7.92 ± 0.406 mm], a body diameter of 0.328 inches [8.33 mm], and meets MIL-PRF-26 qualifications. The RS1/2 model is not available in RoHS-compliant versions.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS1/2150R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS1/2150R0FE70
Wirewound Resistors 3110-RS1/2150R0FE70
RS-1/2 150 1% E70 e3

RS-1/2 150 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS1/2150R0FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details