Vishay Intertechnology, Inc. Wirewound Resistors RS02C73R20FS70

Description
RS-2C 73.2 1% S70
Request a Quote
Description
RS-2C 73.2 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum operating temperature of +250 °C for characteristic U and +350 °C for characteristic V, available in a 0.500 ± 0.062 inch (12.70 ± 1.57 mm) body length and 0.218 ± 0.031 inch (5.54 ± 0.787 mm) diameter. The part RS02C73R20FS70 corresponds to a 73.2 Ω resistor with ±1% tolerance, tin/lead terminations, and tape/reel packaging, meeting MIL-PRF-26 and featuring a power rating of 3.25 W at 25 °C. Resistance range for this model is 0.1 to 32.3 kΩ with stability better than ±0.5 % under operational conditions, and a temperature coefficient of ±20 ppm/°C for values above 10 Ω.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum operating temperature of +250 °C for characteristic U and +350 °C for characteristic V, available in a 0.500 ± 0.062 inch (12.70 ± 1.57 mm) body length and 0.218 ± 0.031 inch (5.54 ± 0.787 mm) diameter. The part RS02C73R20FS70 corresponds to a 73.2 Ω resistor with ±1% tolerance, tin/lead terminations, and tape/reel packaging, meeting MIL-PRF-26 and featuring a power rating of 3.25 W at 25 °C. Resistance range for this model is 0.1 to 32.3 kΩ with stability better than ±0.5 % under operational conditions, and a temperature coefficient of ±20 ppm/°C for values above 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C73R20FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C73R20FS70
Wirewound Resistors 3110-RS02C73R20FS70
RS-2C 73.2 1% S70

RS-2C 73.2 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C73R20FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details