Vishay Intertechnology, Inc. Wirewound Resistors RS02C6R800JE7017

Description
RS-2C-17 6.8 5% E70 e3
Request a Quote
Description
RS-2C-17 6.8 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C wirewound resistor is a precision power component with silicone coating, ceramic core, and axial leads. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body length, 0.218 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. Rated for 3.25 W at 25 °C, it operates from -65 °C to +250 °C. Resistance ranges from 0.1 Ω to 32.3 kΩ with tolerance of ± 5 %. The resistor is MIL-PRF-26 qualified and features a stable non-inductive design. Thermal drift is ± (0.5 % + 0.05 Ω) after 250 h at +250 °C.

Datasheet Summary
Powered by GS/AI

The RS02C wirewound resistor is a precision power component with silicone coating, ceramic core, and axial leads. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body length, 0.218 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. Rated for 3.25 W at 25 °C, it operates from -65 °C to +250 °C. Resistance ranges from 0.1 Ω to 32.3 kΩ with tolerance of ± 5 %. The resistor is MIL-PRF-26 qualified and features a stable non-inductive design. Thermal drift is ± (0.5 % + 0.05 Ω) after 250 h at +250 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C6R800JE7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C6R800JE7017
Wirewound Resistors 3110-RS02C6R800JE7017
RS-2C-17 6.8 5% E70 e3

RS-2C-17 6.8 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C6R800JE7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details