Vishay Intertechnology, Inc. Wirewound Resistors RS02C4R990FS70

Description
RS-2C 4.99 1% S70
Request a Quote
Description
RS-2C 4.99 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating temperatures ranging from -65 °C to +350 °C, and a resistance range of 0.1 Ω to 32.3 kΩ. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and tin/lead terminations. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing. It meets MIL-PRF-26 standards with ±1% tolerance and exhibits a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The resistor is non-inductive in design and includes a high-temperature silicone coating rated above 350 °C.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating temperatures ranging from -65 °C to +350 °C, and a resistance range of 0.1 Ω to 32.3 kΩ. The part features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and tin/lead terminations. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing. It meets MIL-PRF-26 standards with ±1% tolerance and exhibits a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The resistor is non-inductive in design and includes a high-temperature silicone coating rated above 350 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C4R990FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C4R990FS70
Wirewound Resistors 3110-RS02C4R990FS70
RS-2C 4.99 1% S70

RS-2C 4.99 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C4R990FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details