Vishay Intertechnology, Inc. Wirewound Resistors RS02C47R00FE12

Description
RS-2C 47 1% E12 e3
Request a Quote
Description
RS-2C 47 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial wirewound resistors with a 3.25 W power rating at 25 °C for characteristic V, operating from -65 °C to +350 °C, and resistance values from 0.1 Ω to 32.3 kΩ. Constructed with a ceramic core and silicone coating, it features stainless steel end caps and tin/lead terminations. Dimensions are 0.500 ± 0.062 in length, 0.593 in body diameter, 0.218 ± 0.031 in lead spacing, and 0.040 ± 0.002 in lead diameter. The resistor meets MIL-PRF-26 and has a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. Non-inductive NS variants are available with Ayrton-Perry winding. The part number RS02C47R00FE12 indicates a 47 Ω value with ±1% tolerance and bulk packaging.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial wirewound resistors with a 3.25 W power rating at 25 °C for characteristic V, operating from -65 °C to +350 °C, and resistance values from 0.1 Ω to 32.3 kΩ. Constructed with a ceramic core and silicone coating, it features stainless steel end caps and tin/lead terminations. Dimensions are 0.500 ± 0.062 in length, 0.593 in body diameter, 0.218 ± 0.031 in lead spacing, and 0.040 ± 0.002 in lead diameter. The resistor meets MIL-PRF-26 and has a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. Non-inductive NS variants are available with Ayrton-Perry winding. The part number RS02C47R00FE12 indicates a 47 Ω value with ±1% tolerance and bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C47R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C47R00FE12
Wirewound Resistors 3110-RS02C47R00FE12
RS-2C 47 1% E12 e3

RS-2C 47 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C47R00FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details