Vishay Intertechnology, Inc. Wirewound Resistors RS02C39R00JE7017

Description
RS-2C-17 39 5% E70 e3
Request a Quote
Description
RS-2C-17 39 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of wirewound, precision power resistors with a silicone coating, axial leads, and a complete welded construction. The part has a maximum body length of 0.593 inches (15.06 mm), a diameter of 0.218 inches (5.54 mm), and terminal diameter of 0.040 inches (1.02 mm). It is rated for 3.25 W at 25 °C under characteristic U and 2.5 W under characteristic V, with an operating temperature range of -65 °C to +350 °C for characteristic V. The resistance value of 39.0 Ω is within the range of 0.1 Ω to 32.3 kΩ, and the tolerance is ±5%. The part is qualified to MIL-PRF-26 and has a temperature coefficient of ±90 ppm/°C for resistances from 0.5 Ω to 0.99 Ω. It features a high-temperature silicone coating rated above 350 °C and uses Copperweld® terminals with a lead-free finish as indicated by the E70 suffix.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of wirewound, precision power resistors with a silicone coating, axial leads, and a complete welded construction. The part has a maximum body length of 0.593 inches (15.06 mm), a diameter of 0.218 inches (5.54 mm), and terminal diameter of 0.040 inches (1.02 mm). It is rated for 3.25 W at 25 °C under characteristic U and 2.5 W under characteristic V, with an operating temperature range of -65 °C to +350 °C for characteristic V. The resistance value of 39.0 Ω is within the range of 0.1 Ω to 32.3 kΩ, and the tolerance is ±5%. The part is qualified to MIL-PRF-26 and has a temperature coefficient of ±90 ppm/°C for resistances from 0.5 Ω to 0.99 Ω. It features a high-temperature silicone coating rated above 350 °C and uses Copperweld® terminals with a lead-free finish as indicated by the E70 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C39R00JE7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C39R00JE7017
Wirewound Resistors 3110-RS02C39R00JE7017
RS-2C-17 39 5% E70 e3

RS-2C-17 39 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C39R00JE7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details