Vishay Intertechnology, Inc. Wirewound Resistors RS02C35R00JE1217

Description
RS-2C-17 35 5% E12 e3
Request a Quote
Description
RS-2C-17 35 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with a 3.25 W power rating at 25 °C and a -65 °C to +250 °C operating range. It uses a ceramic core and silicone coating rated above 350 °C, with resistance values from 0.1 Ω to 32.3 kΩ and tolerances down to ±0.25%. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. The part is MIL-PRF-26 qualified, has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and 1000 MΩ minimum insulation resistance. The part number RS02C35R00JE1217 is not listed, but the base model RS02C and its specifications are covered; JE12 indicates a ±5% tolerance and lead-free bulk packaging.

Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with a 3.25 W power rating at 25 °C and a -65 °C to +250 °C operating range. It uses a ceramic core and silicone coating rated above 350 °C, with resistance values from 0.1 Ω to 32.3 kΩ and tolerances down to ±0.25%. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. The part is MIL-PRF-26 qualified, has a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and 1000 MΩ minimum insulation resistance. The part number RS02C35R00JE1217 is not listed, but the base model RS02C and its specifications are covered; JE12 indicates a ±5% tolerance and lead-free bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C35R00JE1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C35R00JE1217
Wirewound Resistors 3110-RS02C35R00JE1217
RS-2C-17 35 5% E12 e3

RS-2C-17 35 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C35R00JE1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.2000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details