Vishay Intertechnology, Inc. Wirewound Resistors RS02C300R0JS7017

Description
RS-2C-17 300 5% S70
Request a Quote
Description
RS-2C-17 300 5% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial-lead, wirewound precision power resistors with silicone coating, rated for up to 3.25 W at +25 °C and operating temperatures up to +250 °C (characteristic U) or +350 °C (characteristic V). It has a body length of 0.500 ± 0.062 inches, a diameter of 0.218 ± 0.031 inches, and lead diameter of 0.040 ± 0.002 inches. Resistance values range from 0.1 Ω to 32.3 kΩ with tolerances of ±0.25%, ±1%, and ±5%. The resistor meets MIL-PRF-26 standards, features a welded construction, and has a temperature coefficient of ±20 ppm/°C for resistances ≥10 Ω, ±50 ppm/°C for 1-9.9 Ω, and ±90 ppm/°C for 0.5-0.99 Ω. Insulation resistance is 1000 MΩ minimum dry. Non-inductive NS02C variants are available with reduced resistance ranges and a larger body diameter. Packaging options include tin/lead or lead-free terminations in tape/reel or bulk form.

Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial-lead, wirewound precision power resistors with silicone coating, rated for up to 3.25 W at +25 °C and operating temperatures up to +250 °C (characteristic U) or +350 °C (characteristic V). It has a body length of 0.500 ± 0.062 inches, a diameter of 0.218 ± 0.031 inches, and lead diameter of 0.040 ± 0.002 inches. Resistance values range from 0.1 Ω to 32.3 kΩ with tolerances of ±0.25%, ±1%, and ±5%. The resistor meets MIL-PRF-26 standards, features a welded construction, and has a temperature coefficient of ±20 ppm/°C for resistances ≥10 Ω, ±50 ppm/°C for 1-9.9 Ω, and ±90 ppm/°C for 0.5-0.99 Ω. Insulation resistance is 1000 MΩ minimum dry. Non-inductive NS02C variants are available with reduced resistance ranges and a larger body diameter. Packaging options include tin/lead or lead-free terminations in tape/reel or bulk form.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C300R0JS7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C300R0JS7017
Wirewound Resistors 3110-RS02C300R0JS7017
RS-2C-17 300 5% S70

RS-2C-17 300 5% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C300R0JS7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details