Vishay Intertechnology, Inc. Wirewound Resistors RS02C250R0FB1217

Description
RS-2C-17 250 1% B12
Request a Quote
Description
RS-2C-17 250 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum operating temperature of 350 °C for characteristic V and 250 °C for characteristic U, featuring complete welded construction and MIL-PRF-26 qualification. The part RS02C250R0FB1217 has a resistance of 250 Ω with a tolerance of 1%, tin/lead terminals, and bulk packaging. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing. The power rating is 2.5 W for characteristic U and 3.25 W for characteristic V. The resistor exhibits a temperature coefficient of ±90 ppm/°C for values between 0.5 Ω and 0.99 Ω, with an insulation resistance of at least 1000 MΩ dry. The operating temperature range is -65 °C to +250 °C for standard operation and -65 °C to +350 °C for characteristic V.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum operating temperature of 350 °C for characteristic V and 250 °C for characteristic U, featuring complete welded construction and MIL-PRF-26 qualification. The part RS02C250R0FB1217 has a resistance of 250 Ω with a tolerance of 1%, tin/lead terminals, and bulk packaging. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing. The power rating is 2.5 W for characteristic U and 3.25 W for characteristic V. The resistor exhibits a temperature coefficient of ±90 ppm/°C for values between 0.5 Ω and 0.99 Ω, with an insulation resistance of at least 1000 MΩ dry. The operating temperature range is -65 °C to +250 °C for standard operation and -65 °C to +350 °C for characteristic V.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C250R0FB1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C250R0FB1217
Wirewound Resistors 3110-RS02C250R0FB1217
RS-2C-17 250 1% B12

RS-2C-17 250 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C250R0FB1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details