Vishay Intertechnology, Inc. Wirewound Resistors RS02C1R500FB1217

Description
RS-2C-17 1.5 1% B12
Request a Quote
Description
RS-2C-17 1.5 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series is a precision wirewound resistor with a silicone coating rated for operation up to +250 °C under characteristic U and +350 °C under characteristic V, featuring a complete welded construction and MIL-PRF-26 qualification. It has an axial lead configuration with dimensions of 0.500 ± 0.062 inches in length, 0.593 inches in diameter, and 0.218 ± 0.031 inches in lead spacing. The part has a resistance tolerance of ±1% and a power rating of 2.5 W at 25 °C, increasing to 3.25 W under characteristic U. The component exhibits a maximum temperature coefficient of ±90 ppm/°C for resistances below 1 Ω, and excellent stability with typical resistance shift under 0.5% during operation. The terminal finish is tin/lead with bulk packaging, as indicated by the B12 suffix. Non-inductive versions are available by substituting 'N' for 'R' in the model designation, but this variant is not non-inductive.

Datasheet Summary
Powered by GS/AI

The RS02C series is a precision wirewound resistor with a silicone coating rated for operation up to +250 °C under characteristic U and +350 °C under characteristic V, featuring a complete welded construction and MIL-PRF-26 qualification. It has an axial lead configuration with dimensions of 0.500 ± 0.062 inches in length, 0.593 inches in diameter, and 0.218 ± 0.031 inches in lead spacing. The part has a resistance tolerance of ±1% and a power rating of 2.5 W at 25 °C, increasing to 3.25 W under characteristic U. The component exhibits a maximum temperature coefficient of ±90 ppm/°C for resistances below 1 Ω, and excellent stability with typical resistance shift under 0.5% during operation. The terminal finish is tin/lead with bulk packaging, as indicated by the B12 suffix. Non-inductive versions are available by substituting 'N' for 'R' in the model designation, but this variant is not non-inductive.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C1R500FB1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C1R500FB1217
Wirewound Resistors 3110-RS02C1R500FB1217
RS-2C-17 1.5 1% B12

RS-2C-17 1.5 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C1R500FB1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details