Vishay Intertechnology, Inc. Wirewound Resistors RS02C1R200JB1223

Description
RS-2C-23 1.2 5% B12
Request a Quote
Description
RS-2C-23 1.2 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a power rating of 2.5 W at 25 °C and 3.25 W for characteristic V, operating from -65 °C to +350 °C. The part has a resistance range of 0.1 Ω to 32.3 kΩ with a tolerance of ±5 %, a maximum working voltage based on (P × R)^1/2, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. It features a complete welded construction, ceramic core, and stainless steel end caps. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in body diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. The part is MIL-PRF-26 qualified and available in non-inductive (NS) variants. The part number RS02C1R200JB1223 includes a bulk packaging code (B12) and a tolerance of ±5 % (J), consistent with series specifications.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a power rating of 2.5 W at 25 °C and 3.25 W for characteristic V, operating from -65 °C to +350 °C. The part has a resistance range of 0.1 Ω to 32.3 kΩ with a tolerance of ±5 %, a maximum working voltage based on (P × R)^1/2, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. It features a complete welded construction, ceramic core, and stainless steel end caps. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in body diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. The part is MIL-PRF-26 qualified and available in non-inductive (NS) variants. The part number RS02C1R200JB1223 includes a bulk packaging code (B12) and a tolerance of ±5 % (J), consistent with series specifications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C1R200JB1223 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C1R200JB1223
Wirewound Resistors 3110-RS02C1R200JB1223
RS-2C-23 1.2 5% B12

RS-2C-23 1.2 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C1R200JB1223
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details