Vishay Intertechnology, Inc. Wirewound Resistors RS02C1R100JB1223

Description
RS-2C-23 1.1 5% B12
Request a Quote
Description
RS-2C-23 1.1 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors rated for +250 °C operation, meeting MIL-PRF-26 standards. The part has a 3.25 W power rating, resistance range of 0.1 to 32.3 kΩ, and ±5% tolerance. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in body diameter, and 0.218 ± 0.031 inches lead spacing, with stainless steel end caps and tin/lead terminals. Temperature coefficient is ±90 ppm/°C for values below 1 Ω, insulation resistance exceeds 1000 MΩ dry, and resistance shift is typically less than 0.5%. It uses a ceramic core with copper-nickel or nickel-chrome element and silicone coating. Bulk packaged as indicated by B12.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors rated for +250 °C operation, meeting MIL-PRF-26 standards. The part has a 3.25 W power rating, resistance range of 0.1 to 32.3 kΩ, and ±5% tolerance. Dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in body diameter, and 0.218 ± 0.031 inches lead spacing, with stainless steel end caps and tin/lead terminals. Temperature coefficient is ±90 ppm/°C for values below 1 Ω, insulation resistance exceeds 1000 MΩ dry, and resistance shift is typically less than 0.5%. It uses a ceramic core with copper-nickel or nickel-chrome element and silicone coating. Bulk packaged as indicated by B12.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C1R100JB1223 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C1R100JB1223
Wirewound Resistors 3110-RS02C1R100JB1223
RS-2C-23 1.1 5% B12

RS-2C-23 1.1 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C1R100JB1223
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details