Vishay Intertechnology, Inc. Wirewound Resistors RS02C1R000HE12

Description
RS-2C 1 3% E12 e3
Request a Quote
Description
RS-2C 1 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating temperature range of -65 °C to +350 °C, and resistance values from 0.1 Ω to 8.6 kΩ. The parts feature a complete welded construction, high-temperature silicone coating, and a tolerance of ±1% for this configuration. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. The part is qualified to MIL-PRF-26 and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The E12 packaging designation indicates lead-free bulk packaging.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum power rating of 3.25 W at 25 °C for characteristic V and 2.5 W for characteristic U, operating temperature range of -65 °C to +350 °C, and resistance values from 0.1 Ω to 8.6 kΩ. The parts feature a complete welded construction, high-temperature silicone coating, and a tolerance of ±1% for this configuration. The physical dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, 0.218 ± 0.031 inches in lead spacing, and 0.040 ± 0.002 inches in lead diameter. The part is qualified to MIL-PRF-26 and has a temperature coefficient of ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. The E12 packaging designation indicates lead-free bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C1R000HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C1R000HE12
Wirewound Resistors 3110-RS02C1R000HE12
RS-2C 1 3% E12 e3

RS-2C 1 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C1R000HE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details