Vishay Intertechnology, Inc. Wirewound Resistors RS02C1K000HB12

Description
RS-2C 1K 3% B12
Request a Quote
Description
RS-2C 1K 3% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum operating temperature of +250 °C for characteristic U and +350 °C for characteristic V, a power rating of 3.25 W at 25 °C, and a resistance range of 0.1 Ω to 32.3 kΩ. The part features a complete welded construction, a ceramic core, and stainless steel end caps. It meets MIL-PRF-26 qualifications and offers tolerances down to ±0.05 %. The physical dimensions include a body length of 0.593 inches (15.06 mm), a diameter of 0.500 inches (12.70 mm), and lead diameter of 0.040 inches (1.02 mm). Terminals are available in tin/lead or lead-free finishes, with packaging options including bulk (B12).

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum operating temperature of +250 °C for characteristic U and +350 °C for characteristic V, a power rating of 3.25 W at 25 °C, and a resistance range of 0.1 Ω to 32.3 kΩ. The part features a complete welded construction, a ceramic core, and stainless steel end caps. It meets MIL-PRF-26 qualifications and offers tolerances down to ±0.05 %. The physical dimensions include a body length of 0.593 inches (15.06 mm), a diameter of 0.500 inches (12.70 mm), and lead diameter of 0.040 inches (1.02 mm). Terminals are available in tin/lead or lead-free finishes, with packaging options including bulk (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C1K000HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C1K000HB12
Wirewound Resistors 3110-RS02C1K000HB12
RS-2C 1K 3% B12

RS-2C 1K 3% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C1K000HB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details