Vishay Intertechnology, Inc. Wirewound Resistors RS02C140R0FE7017

Description
RS-2C-17 140 1% E70 e3
Request a Quote
Description
RS-2C-17 140 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with silicone coating, rated for +250 °C (characteristic U) or +350 °C (characteristic V), meeting MIL-PRF-26. It has a body length of 0.593 inches, a diameter of 0.218 inches, and 0.040-inch terminals. Power ratings are 2.5 W (U) and 3.25 W (V). Resistance ranges from 0.1 Ω to 32.3 kΩ with tolerances down to ±0.05 %. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Non-inductive NS02C variants are available. The RS02C140R0FE7017 part includes lead-free finish and tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS02C series comprises axial wirewound resistors with silicone coating, rated for +250 °C (characteristic U) or +350 °C (characteristic V), meeting MIL-PRF-26. It has a body length of 0.593 inches, a diameter of 0.218 inches, and 0.040-inch terminals. Power ratings are 2.5 W (U) and 3.25 W (V). Resistance ranges from 0.1 Ω to 32.3 kΩ with tolerances down to ±0.05 %. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Non-inductive NS02C variants are available. The RS02C140R0FE7017 part includes lead-free finish and tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C140R0FE7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C140R0FE7017
Wirewound Resistors 3110-RS02C140R0FE7017
RS-2C-17 140 1% E70 e3

RS-2C-17 140 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C140R0FE7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2634224 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details