Vishay Intertechnology, Inc. Wirewound Resistors RS02C127R0FE12

Description
RS-2C 127 1% E12 e3
Request a Quote
Description
RS-2C 127 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.25 W at 25 °C and an operating temperature range of -65 °C to +350 °C for the characteristic V rating. The resistor has a ceramic core, copper-nickel or nickel-chrome element, and stainless steel end caps. It meets MIL-PRF-26 qualifications and features a typical resistance shift of less than 0.5%. The body dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in maximum width, and 0.218 ± 0.031 inches in diameter, with a lead diameter of 0.040 ± 0.002 inches. Tolerances include ±0.5%, ±1%, and higher. Models support lead (Pb)-free finishes and bulk packaging as indicated by the E12 suffix. Non-inductive versions are available under the NS prefix.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.25 W at 25 °C and an operating temperature range of -65 °C to +350 °C for the characteristic V rating. The resistor has a ceramic core, copper-nickel or nickel-chrome element, and stainless steel end caps. It meets MIL-PRF-26 qualifications and features a typical resistance shift of less than 0.5%. The body dimensions are 0.500 ± 0.062 inches in length, 0.593 inches in maximum width, and 0.218 ± 0.031 inches in diameter, with a lead diameter of 0.040 ± 0.002 inches. Tolerances include ±0.5%, ±1%, and higher. Models support lead (Pb)-free finishes and bulk packaging as indicated by the E12 suffix. Non-inductive versions are available under the NS prefix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C127R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C127R0FE12
Wirewound Resistors 3110-RS02C127R0FE12
RS-2C 127 1% E12 e3

RS-2C 127 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C127R0FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details