Vishay Intertechnology, Inc. Wirewound Resistors RS02C10R00JB1217

Description
RS-2C-17 10 5% B12
Request a Quote
Description
RS-2C-17 10 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series includes axial lead, wirewound resistors with a silicone coating rated for operation up to +250 °C for characteristic U and +350 °C for characteristic V. This part has a resistance of 10.0 Ω with ±5% tolerance, a power rating of 2.5 W at 25 °C for characteristic U and 3.25 W for characteristic V, and is packaged in bulk. Dimensions are 0.500 ± 0.062 in. (12.70 ± 1.57 mm) long, 0.593 in. (15.06 mm) max body length, 0.218 ± 0.031 in. (5.54 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in. (1.02 ± 0.051 mm) terminal diameter. It meets MIL-PRF-26, has a temperature coefficient of ±90 ppm/°C below 1 Ω, and uses a ceramic core with copper-nickel alloy element and 60/40 tin/lead terminals. Not RoHS-compliant.

Datasheet Summary
Powered by GS/AI

The RS02C series includes axial lead, wirewound resistors with a silicone coating rated for operation up to +250 °C for characteristic U and +350 °C for characteristic V. This part has a resistance of 10.0 Ω with ±5% tolerance, a power rating of 2.5 W at 25 °C for characteristic U and 3.25 W for characteristic V, and is packaged in bulk. Dimensions are 0.500 ± 0.062 in. (12.70 ± 1.57 mm) long, 0.593 in. (15.06 mm) max body length, 0.218 ± 0.031 in. (5.54 ± 0.787 mm) in diameter, and 0.040 ± 0.002 in. (1.02 ± 0.051 mm) terminal diameter. It meets MIL-PRF-26, has a temperature coefficient of ±90 ppm/°C below 1 Ω, and uses a ceramic core with copper-nickel alloy element and 60/40 tin/lead terminals. Not RoHS-compliant.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C10R00JB1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C10R00JB1217
Wirewound Resistors 3110-RS02C10R00JB1217
RS-2C-17 10 5% B12

RS-2C-17 10 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C10R00JB1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details