The RS02C series consists of axial lead wirewound resistors with a silicone coating, designed for industrial precision power applications. The part features a maximum body length of 0.593 inches (15.06 mm), a diameter of 0.218 inches (5.54 mm), and terminals of 0.032 inches (0.813 mm) in diameter. It is rated for power dissipation up to 3.25 W at 25°C under characteristic U, with an operating temperature range of -65°C to +250°C. The resistor has a tolerance of ±5%, a temperature coefficient of ±90 ppm/°C for resistance values between 0.5 Ω and 0.99 Ω, and meets MIL-PRF-26 qualifications. It features a ceramic core with a nickel-chrome or copper-nickel alloy element, stainless steel end caps, and tin/lead terminations. The resistance range for RS02C is 0.1 Ω to 32.3 kΩ. The part is non-inductive only when designated as NS02C. Packaging is tin/lead, tape/reel for this variant.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS02C100R0JS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |