Vishay Intertechnology, Inc. Wirewound Resistors RS02C100R0HE1217

Description
RS-2C-17 100 3% E12 e3
Request a Quote
Description
RS-2C-17 100 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for high temperatures up to 350 °C, featuring complete welded construction and MIL-PRF-26 qualification. The part has a maximum body length of 0.593 inches (15.06 mm), a diameter of 0.218 inches (5.54 mm), and terminal diameter of 0.032 inches (0.813 mm). It supports resistance values from 0.1 to 32.3 kΩ with tolerances of ±1% and power ratings of 2.5 W (characteristic U) and 3.25 W (characteristic V), operating from -65 °C to +250 °C or +350 °C depending on rating. The component uses a ceramic core and copper-nickel or nickel-chrome alloy element, with terminals available in tin/lead or lead-free finishes. Non-inductive versions are available by substituting 'N' for 'R' in the model number.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for high temperatures up to 350 °C, featuring complete welded construction and MIL-PRF-26 qualification. The part has a maximum body length of 0.593 inches (15.06 mm), a diameter of 0.218 inches (5.54 mm), and terminal diameter of 0.032 inches (0.813 mm). It supports resistance values from 0.1 to 32.3 kΩ with tolerances of ±1% and power ratings of 2.5 W (characteristic U) and 3.25 W (characteristic V), operating from -65 °C to +250 °C or +350 °C depending on rating. The component uses a ceramic core and copper-nickel or nickel-chrome alloy element, with terminals available in tin/lead or lead-free finishes. Non-inductive versions are available by substituting 'N' for 'R' in the model number.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C100R0HE1217 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C100R0HE1217
Wirewound Resistors 3110-RS02C100R0HE1217
RS-2C-17 100 3% E12 e3

RS-2C-17 100 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C100R0HE1217
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details