Vishay Intertechnology, Inc. Wirewound Resistors RS02BR9000FS70

Description
RS-2B .9 1% S70
Request a Quote
Description
RS-2B .9 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, wirewound resistors with a silicone coating, designed for industrial precision power applications. The part is constructed with a welded design and has a maximum operating temperature of +250 °C for characteristic U power rating. It measures 0.560 ± 0.062 inches in length, 0.622 inches in diameter, and has lead dimensions of 0.187 ± 0.031 inches in diameter and 0.032 ± 0.002 inches in diameter. The resistors meet MIL-PRF-26 qualifications, offer resistance values from 0.499 Ω to 6.5 kΩ, and have a tolerance of 1%. The termination is tin/lead with tape/reel packaging (S70).

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, wirewound resistors with a silicone coating, designed for industrial precision power applications. The part is constructed with a welded design and has a maximum operating temperature of +250 °C for characteristic U power rating. It measures 0.560 ± 0.062 inches in length, 0.622 inches in diameter, and has lead dimensions of 0.187 ± 0.031 inches in diameter and 0.032 ± 0.002 inches in diameter. The resistors meet MIL-PRF-26 qualifications, offer resistance values from 0.499 Ω to 6.5 kΩ, and have a tolerance of 1%. The termination is tin/lead with tape/reel packaging (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02BR9000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR9000FS70
Wirewound Resistors 3110-RS02BR9000FS70
RS-2B .9 1% S70

RS-2B .9 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02BR9000FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details