The RS02B series consists of axial lead, wirewound resistors with a silicone coating rated for operation up to 350 °C, designed for industrial precision power applications. The component features a complete welded construction and meets MIL-PRF-26 qualifications. It has a power rating of 3.0 W at 25 °C and 3.75 W for the V characteristic, with resistance values ranging from 0.1 Ω to 24.5 kΩ. The resistor body measures 0.560 ± 0.062 inches in length and 0.187 ± 0.031 inches in diameter. Tolerance options include ±1%, and the temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. The terminals are tin/lead coated, and the part is certified for thermal shock, vibration, and moisture resistance. Non-inductive versions are available under the NS02B designation.
RS-2B .316 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS02BR3160FB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |