Vishay Intertechnology, Inc. Wirewound Resistors RS02B887R0FS70

Description
RS-2B 887 1% S70
Request a Quote
Description
RS-2B 887 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series is a MIL-PRF-26 qualified wirewound resistor with silicone coating, designed for industrial precision applications. It has an axial lead configuration, measuring 0.560 ± 0.062 inches in length, 0.622 inches in diameter, with 0.032 ± 0.002 inch lead diameter. It supports power ratings of 3.0 W at 25 °C and up to 3.75 W under characteristic V, with resistance values from 0.499 Ω to 6.49 kΩ and tolerances of ±0.5% to ±10%. Operating temperature ranges from -65 °C to +250 °C for characteristic U and to +350 °C for characteristic V. The terminal finish is tin/lead (S70). Resistance temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. The resistors feature a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps.

Datasheet Summary
Powered by GS/AI

The RS02B series is a MIL-PRF-26 qualified wirewound resistor with silicone coating, designed for industrial precision applications. It has an axial lead configuration, measuring 0.560 ± 0.062 inches in length, 0.622 inches in diameter, with 0.032 ± 0.002 inch lead diameter. It supports power ratings of 3.0 W at 25 °C and up to 3.75 W under characteristic V, with resistance values from 0.499 Ω to 6.49 kΩ and tolerances of ±0.5% to ±10%. Operating temperature ranges from -65 °C to +250 °C for characteristic U and to +350 °C for characteristic V. The terminal finish is tin/lead (S70). Resistance temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. The resistors feature a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B887R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B887R0FS70
Wirewound Resistors 3110-RS02B887R0FS70
RS-2B 887 1% S70

RS-2B 887 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B887R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details