Vishay Intertechnology, Inc. Wirewound Resistors RS02B85R00FE70

Description
RS-2B 85 1% E70 e3
Request a Quote
Description
RS-2B 85 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series is a precision power wirewound resistor with silicone coating, designed for high-temperature operation up to 250 °C for characteristic U and up to 350 °C for characteristic V, with a resistance range of 0.499 Ω to 6.5 Ω and power ratings of 3.0 W at 25 °C and 3.75 W at higher temperatures. The resistor has an axial lead configuration, measuring 0.560 ± 0.062 inches in length, 0.622 inches in diameter, a lead diameter of 0.187 ± 0.031 inches, and a lead spacing of 0.032 ± 0.002 inches. It meets MIL-PRF-26 qualification, offers tolerances of ±0.5%, ±1%, and ±5%, and has a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The device features a complete welded construction, excellent stability with typical resistance shift under 0.5%, and operates over a temperature range of -65 °C to +250 °C or +350 °C depending on characteristic.

Datasheet Summary
Powered by GS/AI

The RS02B series is a precision power wirewound resistor with silicone coating, designed for high-temperature operation up to 250 °C for characteristic U and up to 350 °C for characteristic V, with a resistance range of 0.499 Ω to 6.5 Ω and power ratings of 3.0 W at 25 °C and 3.75 W at higher temperatures. The resistor has an axial lead configuration, measuring 0.560 ± 0.062 inches in length, 0.622 inches in diameter, a lead diameter of 0.187 ± 0.031 inches, and a lead spacing of 0.032 ± 0.002 inches. It meets MIL-PRF-26 qualification, offers tolerances of ±0.5%, ±1%, and ±5%, and has a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The device features a complete welded construction, excellent stability with typical resistance shift under 0.5%, and operates over a temperature range of -65 °C to +250 °C or +350 °C depending on characteristic.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B85R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B85R00FE70
Wirewound Resistors 3110-RS02B85R00FE70
RS-2B 85 1% E70 e3

RS-2B 85 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B85R00FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details