Vishay Intertechnology, Inc. Wirewound Resistors RS02B82R00JE70

Description
RS-2B 82 5% E70 e3
Request a Quote
Description
RS-2B 82 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead wirewound resistors with a silicone coating, complete welded construction, and MIL-PRF-26 qualification. It has a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V, with resistance values ranging from 0.1 Ω to 6.5 kΩ. The tolerance is ±5 %, and the temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. The operating temperature range is -65 °C to +250 °C for characteristic U. The physical dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in maximum length, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. The part is available in tin/lead termination and tape/reel packaging, with a high-temperature silicone coating rated above 350 °C.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead wirewound resistors with a silicone coating, complete welded construction, and MIL-PRF-26 qualification. It has a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V, with resistance values ranging from 0.1 Ω to 6.5 kΩ. The tolerance is ±5 %, and the temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω. The operating temperature range is -65 °C to +250 °C for characteristic U. The physical dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in maximum length, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. The part is available in tin/lead termination and tape/reel packaging, with a high-temperature silicone coating rated above 350 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B82R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B82R00JE70
Wirewound Resistors 3110-RS02B82R00JE70
RS-2B 82 5% E70 e3

RS-2B 82 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B82R00JE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details