Vishay Intertechnology, Inc. Wirewound Resistors RS02B797R0FB12

Description
RS-2B 797 1% B12
Request a Quote
Description
RS-2B 797 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.0 W at 25 °C and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The part features a ceramic core, stainless steel end caps, and copperweld® terminals with tin/lead finish. It has a resistance range of 0.499 Ω to 6.5 kΩ and meets MIL-PRF-26 qualifications. The physical dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, and 0.187 ± 0.031 inches in lead diameter. Operating temperature is rated from -65 °C to +250 °C for characteristic U. The part is available in bulk packaging as indicated by the B12 suffix. The 797R0F marking indicates a resistance value of 797 Ω with a tolerance of ±1%.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.0 W at 25 °C and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The part features a ceramic core, stainless steel end caps, and copperweld® terminals with tin/lead finish. It has a resistance range of 0.499 Ω to 6.5 kΩ and meets MIL-PRF-26 qualifications. The physical dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, and 0.187 ± 0.031 inches in lead diameter. Operating temperature is rated from -65 °C to +250 °C for characteristic U. The part is available in bulk packaging as indicated by the B12 suffix. The 797R0F marking indicates a resistance value of 797 Ω with a tolerance of ±1%.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B797R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B797R0FB12
Wirewound Resistors 3110-RS02B797R0FB12
RS-2B 797 1% B12

RS-2B 797 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B797R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details