Vishay Intertechnology, Inc. Wirewound Resistors RS02B650R0HE12

Description
RS-2B 650 3% E12 e3
Request a Quote
Description
RS-2B 650 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated, wirewound resistors with a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V, operating from -65 °C to +250 °C. The part has a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps, with a high-temperature silicone coating rated above 350 °C. It features a complete welded construction, meets MIL-PRF-26 standards, and offers resistance values from 0.499 Ω to 6.5 kΩ with tolerances of ±0.5 %, ±1 %, or ±5 %. The physical dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in maximum body diameter, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in lead spacing, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. The RS02B model is available with tin/lead or lead-free termination and tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated, wirewound resistors with a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V, operating from -65 °C to +250 °C. The part has a ceramic core, copper-nickel or nickel-chrome alloy element, and stainless steel end caps, with a high-temperature silicone coating rated above 350 °C. It features a complete welded construction, meets MIL-PRF-26 standards, and offers resistance values from 0.499 Ω to 6.5 kΩ with tolerances of ±0.5 %, ±1 %, or ±5 %. The physical dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in maximum body diameter, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in lead spacing, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. The RS02B model is available with tin/lead or lead-free termination and tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B650R0HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B650R0HE12
Wirewound Resistors 3110-RS02B650R0HE12
RS-2B 650 3% E12 e3

RS-2B 650 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B650R0HE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details