Vishay Intertechnology, Inc. Wirewound Resistors RS02B62R00JE70

Description
RS-2B 62 5% E70 e3
Request a Quote
Description
RS-2B 62 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum power rating of 3.0 W at 25 °C and 3.75 W for characteristic V, operating temperature range of -65 °C to +350 °C, and resistance range from 0.1 ©Ω to 24.5 k©Ω. The part features a complete welded construction, high temperature silicone coating, and meets MIL-PRF-26 qualifications. Physical dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) length, 0.622 in (15.80 mm) max. body length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. Tolerance is ±5% for this variant, with tin/lead terminations and lead-free packaging code E70.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum power rating of 3.0 W at 25 °C and 3.75 W for characteristic V, operating temperature range of -65 °C to +350 °C, and resistance range from 0.1 ©Ω to 24.5 k©Ω. The part features a complete welded construction, high temperature silicone coating, and meets MIL-PRF-26 qualifications. Physical dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) length, 0.622 in (15.80 mm) max. body length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. Tolerance is ±5% for this variant, with tin/lead terminations and lead-free packaging code E70.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B62R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B62R00JE70
Wirewound Resistors 3110-RS02B62R00JE70
RS-2B 62 5% E70 e3

RS-2B 62 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B62R00JE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details