Vishay Intertechnology, Inc. Wirewound Resistors RS02B320R0FS70

Description
RS-2B 320 1% S70
Request a Quote
Description
RS-2B 320 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial wirewound resistors with a silicone coating, ceramic core, and stainless steel end caps, meeting MIL-PRF-26 standards. It has a power rating of 3.0 W at 25 °C and an operating temperature range of -65 °C to +250 °C for characteristic U. Resistance values range from 0.499 Ω to 6.5 kΩ with tolerances of ±0.05 % to ±10 %. The physical dimensions are 0.560 ± 0.062 in. (14.22 ± 1.57 mm) length, 0.187 ± 0.031 in. (4.75 ± 0.787 mm) diameter, and 0.032 ± 0.002 in. (0.813 ± 0.051 mm) end cap. Temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. The part RS02B320R0FS70, offering 320 Ω with ±1 % tolerance and tin/lead terminations in tape/reel packaging, is a member of this series.

Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial wirewound resistors with a silicone coating, ceramic core, and stainless steel end caps, meeting MIL-PRF-26 standards. It has a power rating of 3.0 W at 25 °C and an operating temperature range of -65 °C to +250 °C for characteristic U. Resistance values range from 0.499 Ω to 6.5 kΩ with tolerances of ±0.05 % to ±10 %. The physical dimensions are 0.560 ± 0.062 in. (14.22 ± 1.57 mm) length, 0.187 ± 0.031 in. (4.75 ± 0.787 mm) diameter, and 0.032 ± 0.002 in. (0.813 ± 0.051 mm) end cap. Temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. The part RS02B320R0FS70, offering 320 Ω with ±1 % tolerance and tin/lead terminations in tape/reel packaging, is a member of this series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B320R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B320R0FS70
Wirewound Resistors 3110-RS02B320R0FS70
RS-2B 320 1% S70

RS-2B 320 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B320R0FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details