Vishay Intertechnology, Inc. Wirewound Resistors RS02B24R00JE70

Description
RS-2B 24 5% E70 e3
Request a Quote
Description
RS-2B 24 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial wirewound precision power resistors with a silicone coating rated to 350 °C and a welded construction, meeting MIL-PRF-26. It offers a 3.0 W power rating at 25 °C (characteristic U) and 3.75 W for characteristic V, with resistance values from 0.1 Ω to 6.49 kΩ and tolerances of ±0.5 %, ±1 %, and ±5 %. The body measures 0.560 inches long and 0.187 inches in diameter, with 0.032-inch leads. Operating temperature is -65 °C to +250 °C. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Insulation resistance is 1000 MΩ minimum dry. The E70 suffix indicates lead-free tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial wirewound precision power resistors with a silicone coating rated to 350 °C and a welded construction, meeting MIL-PRF-26. It offers a 3.0 W power rating at 25 °C (characteristic U) and 3.75 W for characteristic V, with resistance values from 0.1 Ω to 6.49 kΩ and tolerances of ±0.5 %, ±1 %, and ±5 %. The body measures 0.560 inches long and 0.187 inches in diameter, with 0.032-inch leads. Operating temperature is -65 °C to +250 °C. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Insulation resistance is 1000 MΩ minimum dry. The E70 suffix indicates lead-free tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B24R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B24R00JE70
Wirewound Resistors 3110-RS02B24R00JE70
RS-2B 24 5% E70 e3

RS-2B 24 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B24R00JE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details