Vishay Intertechnology, Inc. Wirewound Resistors RS0106R800JE12

Description
RS-10 6.8 5% E12 e3
Request a Quote
Description
RS-10 6.8 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS010 series is a wirewound resistor designed for industrial precision power applications, featuring a silicone coating rated for temperatures up to 350 °C and a complete welded construction. It has a maximum power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with resistance values ranging from 0.1 Ω to 273 kΩ. The part is mounted axially with insulated leads, measuring 1.78 ± 0.062 inches in length, 1.87 inches in diameter, and 0.375 ± 0.031 inches in terminal diameter. Thermal stability is typified by a resistance shift of less than 0.5%. It meets MIL-PRF-26 qualification standards, has a temperature coefficient of ± 20 ppm/°C for 10 Ω and above, and operates from -65 °C to +350 °C depending on the characteristic. The tolerance for this variant is ± 5%, and the packaging is bulk, lead-free (E12).

Datasheet Summary
Powered by GS/AI

The RS010 series is a wirewound resistor designed for industrial precision power applications, featuring a silicone coating rated for temperatures up to 350 °C and a complete welded construction. It has a maximum power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with resistance values ranging from 0.1 Ω to 273 kΩ. The part is mounted axially with insulated leads, measuring 1.78 ± 0.062 inches in length, 1.87 inches in diameter, and 0.375 ± 0.031 inches in terminal diameter. Thermal stability is typified by a resistance shift of less than 0.5%. It meets MIL-PRF-26 qualification standards, has a temperature coefficient of ± 20 ppm/°C for 10 Ω and above, and operates from -65 °C to +350 °C depending on the characteristic. The tolerance for this variant is ± 5%, and the packaging is bulk, lead-free (E12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0106R800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0106R800JE12
Wirewound Resistors 3110-RS0106R800JE12
RS-10 6.8 5% E12 e3

RS-10 6.8 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS0106R800JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details