The RS010 series consists of axial lead, wirewound precision power resistors with a silicone coating, capable of operating at temperatures up to +350 °C for characteristic V and up to +250 °C for characteristic U. The part has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with resistance values ranging from 0.1 Ω to 273 kΩ. It features a non-inductive design option (NS), complete welded construction, and meets MIL-PRF-26 specifications. The resistor has a tolerance of ±1%, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and a maximum working voltage calculated as (P × R)^1/2. Its physical dimensions are 1.78 ± 0.062 inches in length, 1.87 inches in maximum length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. The part is packaged in bulk with tin/lead terminations.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS010301R0FB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |