The RS-10 series consists of precision wirewound resistors with silicone coating, axial leads, and a complete welded construction, designed for industrial applications requiring high stability and high temperature operation up to +350 °C. The part is available in a cylindrical body with length of 1.78 inches [45.21 mm], diameter of 0.375 inches [9.53 mm], and terminal diameter of 0.040 inches [1.02 mm]. Power ratings are 10.0 W for characteristic U and 13.0 W for characteristic V, with resistance ranges from 0.499 Ω to 73.4 kΩ for standard tolerance and 0.1 Ω to 20 kΩ for lower tolerances. The series meets MIL-PRF-26 qualification and offers a temperature coefficient of ±20 ppm/°C for 10 Ω and above, with insulation resistance of 1000 MΩ minimum dry. Non-inductive variants are available by substituting N for R in the model number.
RS-10-38 2.74 1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS0102R740FB1238 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |