Vishay Intertechnology, Inc. Wirewound Resistors RS0102R700FE12

Description
RS-10 2.7 1% E12 e3
Request a Quote
Description
RS-10 2.7 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vishay Dale RS010 series axial lead wirewound resistors feature a silicone coating rated for operation up to 350 °C, complete welded construction, and MIL-PRF-26 qualification. The part has a resistance value of 2.7 Ω with a tolerance of 1%, a power rating of 10.0 W at 25 °C (characteristic U), and uses a tin/lead terminal finish in bulk packaging. It measures 1.78 ± 0.062 in. in length, 1.87 in. in maximum body diameter, and 0.375 ± 0.031 in. in lead diameter. The temperature coefficient is ± 50 ppm/°C for resistances between 1 Ω and 9.9 Ω, the insulation resistance is 1000 MΩ minimum dry, and the operating temperature range is -65 to +250 °C.

Datasheet Summary
Powered by GS/AI

Vishay Dale RS010 series axial lead wirewound resistors feature a silicone coating rated for operation up to 350 °C, complete welded construction, and MIL-PRF-26 qualification. The part has a resistance value of 2.7 Ω with a tolerance of 1%, a power rating of 10.0 W at 25 °C (characteristic U), and uses a tin/lead terminal finish in bulk packaging. It measures 1.78 ± 0.062 in. in length, 1.87 in. in maximum body diameter, and 0.375 ± 0.031 in. in lead diameter. The temperature coefficient is ± 50 ppm/°C for resistances between 1 Ω and 9.9 Ω, the insulation resistance is 1000 MΩ minimum dry, and the operating temperature range is -65 to +250 °C.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0102R700FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0102R700FE12
Wirewound Resistors 3110-RS0102R700FE12
RS-10 2.7 1% E12 e3

RS-10 2.7 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS0102R700FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Motors, Actuators, Solenoids and Drivers - Stepper Motors -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers