Vishay Intertechnology, Inc. Res Wirewound 2.53 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R RS0102R530FE73

Description
Res Wirewound 2.53 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.53 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.53 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R - RS0102R530FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.53 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R
RS0102R530FE73
Res Wirewound 2.53 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R RS0102R530FE73
Res Wirewound 2.53 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.53 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS0102R530FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0102R530FE73
Wirewound Resistors 3110-RS0102R530FE73
RS-10 2.53 1% E73 e3

RS-10 2.53 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS0102R530FE73 3110-RS0102R530FE73
Product Name Res Wirewound 2.53 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers