Vishay Intertechnology, Inc. Wirewound Resistors RS0102R400JE12

Description
RS-10 2.4 5% E12 e3
Request a Quote
Description
RS-10 2.4 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS010 series is a line of axial lead, wirewound, precision power resistors with silicone coating rated for high temperature operation up to +350 °C for characteristic V and +250 °C for characteristic U. The part has a maximum power rating of 10.0 W at 25 °C and can handle up to 13.0 W under characteristic V conditions. Resistance values range from 0.1 Ω to 273 kΩ with tolerances including ±5%. It features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and copperweld® terminals. Dimensions are 1.78 in length and 0.375 in diameter. The device meets MIL-PRF-26 qualification with excellent long-term stability. The E12 suffix indicates bulk packaging in lead-free finish.

Datasheet Summary
Powered by GS/AI

The RS010 series is a line of axial lead, wirewound, precision power resistors with silicone coating rated for high temperature operation up to +350 °C for characteristic V and +250 °C for characteristic U. The part has a maximum power rating of 10.0 W at 25 °C and can handle up to 13.0 W under characteristic V conditions. Resistance values range from 0.1 Ω to 273 kΩ with tolerances including ±5%. It features a ceramic core, copper-nickel or nickel-chrome alloy element, stainless steel end caps, and copperweld® terminals. Dimensions are 1.78 in length and 0.375 in diameter. The device meets MIL-PRF-26 qualification with excellent long-term stability. The E12 suffix indicates bulk packaging in lead-free finish.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0102R400JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0102R400JE12
Wirewound Resistors 3110-RS0102R400JE12
RS-10 2.4 5% E12 e3

RS-10 2.4 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS0102R400JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details