Vishay Intertechnology, Inc. Wirewound Resistors RS010150R0JE73

Description
RS-10 150 5% E73 e3
Request a Quote
Description
RS-10 150 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS010 wirewound resistor is a precision power resistor with a silicone coating rated for operation up to +350 °C under characteristic V and +250 °C under characteristic U. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with a resistance range of 0.499 Ω to 73.4 kΩ and a tolerance of ±5%. The part features a complete welded construction and meets MIL-PRF-26 qualifications. Its dimensions are 1.78 in. ± 0.062 in. in length, 1.87 in. in total length (clean lead to clean lead), 0.375 in. ± 0.031 in. in diameter, and 0.040 in. ± 0.002 in. in lead diameter. The resistor is available with a tin/lead termination, tape and reel packaging, and RoHS-compliant finish as indicated by the JE73 suffix.

Datasheet Summary
Powered by GS/AI

The RS010 wirewound resistor is a precision power resistor with a silicone coating rated for operation up to +350 °C under characteristic V and +250 °C under characteristic U. It has a power rating of 10.0 W at 25 °C for characteristic U and 13.0 W for characteristic V, with a resistance range of 0.499 Ω to 73.4 kΩ and a tolerance of ±5%. The part features a complete welded construction and meets MIL-PRF-26 qualifications. Its dimensions are 1.78 in. ± 0.062 in. in length, 1.87 in. in total length (clean lead to clean lead), 0.375 in. ± 0.031 in. in diameter, and 0.040 in. ± 0.002 in. in lead diameter. The resistor is available with a tin/lead termination, tape and reel packaging, and RoHS-compliant finish as indicated by the JE73 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010150R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010150R0JE73
Wirewound Resistors 3110-RS010150R0JE73
RS-10 150 5% E73 e3

RS-10 150 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS010150R0JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details