The RS005 is a wirewound resistor with a silicone coating rated for operation up to +250 °C for characteristic U and +350 °C for characteristic V, featuring a complete welded construction and meeting MIL-PRF-26 qualifications. It has a power rating of 5.0 W at 25 °C for characteristic U and 6.5 W for characteristic V, with resistance values ranging from 0.1 to 95.2 kΩ. The resistor has a tolerance of ±1% for resistance values of 0.1 Ω and above, with a temperature coefficient of ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. It features axial leads, a ceramic core, and terminals coated with tin/lead. The unit is 1.78 inches long, 1.87 inches in body length, with a body diameter of 0.375 inches and lead diameter of 0.040 inches.
RS-5-69 600 1% S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS005600R0FS7369 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |