Vishay Intertechnology, Inc. Res Wirewound 51.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS00551K50FE73

Description
Res Wirewound 51.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 51.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R - RS00551K50FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
RS00551K50FE73
Res Wirewound 51.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R RS00551K50FE73
Res Wirewound 51.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS00551K50FE73
Product Name Res Wirewound 51.5K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details