The RS005 is a wirewound resistor with a power rating of 5.0 W at 25 °C and 6.5 W for characteristic V, designed for high-stability industrial applications. It features a silicone coating rated for temperatures up to 350 °C, a ceramic core, and stainless steel end caps with copperweld® terminals. The resistor has a resistance range of 0.1 to 95.2 kΩ and a tolerance of ±5 %, with a temperature coefficient of ±20 ppm/°C for values 10 Ω and above. It meets MIL-PRF-26 qualifications and is available in non-inductive (NS) variants. The part has a length of 1.78 in (45.21 mm), a body diameter of 0.375 in (9.53 mm), and axial leads with a terminal strength rating of 10 lb for pull tests. Thermal stability is ±(0.5 % + 0.05 Ω) at 250 °C, with an operating temperature range of -65 °C to +350 °C for characteristic V.
RS-5 4.3K 5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS0054K300JE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |