Vishay Intertechnology, Inc. Wirewound Resistors RS0053R480FB1269

Description
RS-5-69 3.48 1% B12
Request a Quote
Description
RS-5-69 3.48 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS005 is a precision wirewound resistor with a 5.0 W power rating at 25 °C and a 6.5 W overload capacity, designed for high-stability applications. It has a silicone coating rated for operation up to +350 °C and a ceramic core with copperweld terminals. Resistance ranges from 0.1 to 95.2 kΩ, with a tolerance of ±1%. It meets MIL-PRF-26 qualifications and has a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. Operating temperature is -65 °C to +350 °C. The axial leaded device measures 0.875 ± 0.062 in (22.23 ± 1.57 mm) in length, 1.0 in (25.4 mm) in maximum body length, 0.312 ± 0.031 in (7.92 ± 0.787 mm) in diameter, and has 0.040 ± 0.002 in (1.02 ± 0.051 mm) diameter leads. Packaging is bulk, tin/lead finish.

Datasheet Summary
Powered by GS/AI

The RS005 is a precision wirewound resistor with a 5.0 W power rating at 25 °C and a 6.5 W overload capacity, designed for high-stability applications. It has a silicone coating rated for operation up to +350 °C and a ceramic core with copperweld terminals. Resistance ranges from 0.1 to 95.2 kΩ, with a tolerance of ±1%. It meets MIL-PRF-26 qualifications and has a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. Operating temperature is -65 °C to +350 °C. The axial leaded device measures 0.875 ± 0.062 in (22.23 ± 1.57 mm) in length, 1.0 in (25.4 mm) in maximum body length, 0.312 ± 0.031 in (7.92 ± 0.787 mm) in diameter, and has 0.040 ± 0.002 in (1.02 ± 0.051 mm) diameter leads. Packaging is bulk, tin/lead finish.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0053R480FB1269 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0053R480FB1269
Wirewound Resistors 3110-RS0053R480FB1269
RS-5-69 3.48 1% B12

RS-5-69 3.48 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS0053R480FB1269
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details