Vishay Intertechnology, Inc. Wirewound Resistors RS00527R00JE12

Description
RS-5 27 5% E12 e3
Request a Quote
Description
RS-5 27 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS005 is a 5.0 W axial wirewound resistor with a silicone coating rated for operation up to +250 °C, or +350 °C under characteristic V. It has a resistance range from 0.1 Ω to 95.2 kΩ, tolerance options of 1% and 5%, and a temperature coefficient of ±20 ppm/°C for values above 10 Ω. The resistor features a ceramic core, stainless steel end caps, and terminations of tin/lead or lead-free finish. Dimensions are 1.78 in length, 0.375 in diameter, with a maximum body length of 1.87 in. The part meets MIL-PRF-26 qualifications and provides excellent stability with a typical resistance shift under 0.5%. The E12 code indicates bulk packaging with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The RS005 is a 5.0 W axial wirewound resistor with a silicone coating rated for operation up to +250 °C, or +350 °C under characteristic V. It has a resistance range from 0.1 Ω to 95.2 kΩ, tolerance options of 1% and 5%, and a temperature coefficient of ±20 ppm/°C for values above 10 Ω. The resistor features a ceramic core, stainless steel end caps, and terminations of tin/lead or lead-free finish. Dimensions are 1.78 in length, 0.375 in diameter, with a maximum body length of 1.87 in. The part meets MIL-PRF-26 qualifications and provides excellent stability with a typical resistance shift under 0.5%. The E12 code indicates bulk packaging with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS00527R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00527R00JE12
Wirewound Resistors 3110-RS00527R00JE12
RS-5 27 5% E12 e3

RS-5 27 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS00527R00JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details