The RS00527R00JB1270 is a wirewound precision power resistor with a resistance of 27 Ω and a tolerance of ±5%, featuring a silicone coating rated for operation up to 350 °C and complete welded construction. It meets MIL-PRF-26 qualifications and has a power rating of 5.0 W at 25 °C for characteristic U, and 6.5 W for characteristic V. The resistor is stocked in bulk packaging with tin/lead terminations. Its dimensions are 1.78 ± 0.062 inches in length, 0.375 ± 0.031 inches in diameter, and 0.040 ± 0.002 inches in lead diameter. The temperature coefficient is ±90 ppm/°C for resistance values between 0.5 Ω and 0.99 Ω, and the insulation resistance is 1000 MΩ minimum when dry. The operating temperature range is -65 °C to +250 °C for characteristic U.
RS-5-70 27 5% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS00527R00JB1270 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |