The RS002 is a wirewound, precision power resistor with a silicone coating, designed for high-temperature operation up to 250 °C for characteristic U and 350 °C for characteristic V. It has a power rating of 5.0 W at 25 °C and a resistance range of 0.1 to 95.2 kΩ. The resistor features a complete welded construction, excellent stability with typical resistance shift under 0.5%, and meets MIL-PRF-26 qualifications. It is available in a body size of 0.875 ± 0.062 inches (22.23 ± 1.57 mm) in length, 1.0 inch (25.4 mm) in overall length, with a diameter of 0.312 ± 0.031 inches (7.92 ± 0.787 mm) and lead diameter of 0.040 ± 0.002 inches (1.02 ± 0.051 mm). The tolerance for this part is 5%, as indicated by the 'J' in the part number, and it is packaged in bulk with tin/lead terminations as per 'B12'.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS0025K100JB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |