Vishay Intertechnology, Inc. Wirewound Resistors RS002180R0JE12

Description
RS-2 180 5% E12 e3
Request a Quote
Description
RS-2 180 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS002 is a wirewound resistor with a silicone coating, designed for industrial precision power applications. It features a hermetically sealed, welded construction with ceramic core and stainless steel end caps, and is rated for a maximum power of 4.0 W at 25 °C (characteristic U) and 5.5 W (characteristic V), with operating temperatures up to +250 °C or +350 °C respectively. The part measures 0.625 ± 0.062 in (15.88 ± 1.57 mm) in length and 0.250 ± 0.031 in (6.35 ± 0.787 mm) in diameter, with axial leads. It meets MIL-PRF-26 qualifications and has a resistance tolerance of ±5 %, with a temperature coefficient of ±50 ppm/°C for resistance values from 1 Ω to 9.9 Ω. The model is available in tin/lead termination with bulk packaging as indicated by the E12 suffix.

Datasheet Summary
Powered by GS/AI

The RS002 is a wirewound resistor with a silicone coating, designed for industrial precision power applications. It features a hermetically sealed, welded construction with ceramic core and stainless steel end caps, and is rated for a maximum power of 4.0 W at 25 °C (characteristic U) and 5.5 W (characteristic V), with operating temperatures up to +250 °C or +350 °C respectively. The part measures 0.625 ± 0.062 in (15.88 ± 1.57 mm) in length and 0.250 ± 0.031 in (6.35 ± 0.787 mm) in diameter, with axial leads. It meets MIL-PRF-26 qualifications and has a resistance tolerance of ±5 %, with a temperature coefficient of ±50 ppm/°C for resistance values from 1 Ω to 9.9 Ω. The model is available in tin/lead termination with bulk packaging as indicated by the E12 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS002180R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS002180R0JE12
Wirewound Resistors 3110-RS002180R0JE12
RS-2 180 5% E12 e3

RS-2 180 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS002180R0JE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details