Vishay Precision Group Through Hole Resistors ROX200100MFKEL

Description
100 MOhms ±1% 6W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
100 MOhms ±1% 6W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX200-100MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX200-100MF-ND
Through Hole Resistors ROX200-100MF-ND
100 MOhms ±1% 6W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 6W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RES METAL OXIDE 100M OHM 1% TH - ROX200100MFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 100M OHM 1% TH
ROX200100MFKEL
RES METAL OXIDE 100M OHM 1% TH ROX200100MFKEL
RES METAL OXIDE 100Mohm 1% TH

RES METAL OXIDE 100Mohm 1% TH

Supplier's Site
Resistor, Metal Oxide, 0.1Gohm, 6W, 1%; Resistance Vishay - 41K9195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 0.1Gohm, 6W, 1%; Resistance Vishay
41K9195
Resistor, Metal Oxide, 0.1Gohm, 6W, 1%; Resistance Vishay 41K9195
RESISTOR, METAL OXIDE, 0.1GOHM, 6W, 1%; Resistance:0.1Gohm; Product Range:ROX Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 0.1GOHM, 6W, 1%; Resistance:0.1Gohm; Product Range:ROX Series; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial - 70201794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial
70201794
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial 70201794
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial

Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number ROX200-100MF-ND ROX200100MFKEL 41K9195 70201794
Product Name Through Hole Resistors RES METAL OXIDE 100M OHM 1% TH Resistor, Metal Oxide, 0.1Gohm, 6W, 1%; Resistance Vishay Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 4.32 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction MetalOxide MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers