Vishay Intertechnology, Inc. RES 110K OHM 1/8W 1% AXIAL RNR55H1103FRB14

Description
RES 110Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/8W 1% AXIAL - RNR55H1103FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/8W 1% AXIAL
RNR55H1103FRB14
RES 110K OHM 1/8W 1% AXIAL RNR55H1103FRB14
RES 110Kohm 1/8W 1% AXIAL

RES 110Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1103FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1103FRB14-ND
Through Hole Resistors RNR55H1103FRB14-ND
110 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

110 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1103FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1103FRB14
Through Hole Resistors RNR55H1103FRB14
RES 110K OHM 1/8W 1% AXIAL

RES 110K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1103FRB14 RNR55H1103FRB14-ND RNR55H1103FRB14
Product Name RES 110K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers