Vishay Intertechnology, Inc. Res Metal Film 5.23K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNC60K5231FMB14

Description
Res Metal Film 5.23K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.23K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.23K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RNC60K5231FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.23K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RNC60K5231FMB14
Res Metal Film 5.23K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNC60K5231FMB14
Res Metal Film 5.23K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 5.23K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60K5231FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60K5231FMB14-ND
Through Hole Resistors RNC60K5231FMB14-ND
5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60K5231FMB14 RNC60K5231FMB14-ND
Product Name Res Metal Film 5.23K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details