Vishay Intertechnology, Inc. RES 9.5K OHM 1/4W .1% AXIAL RNC60J9501BSRE6

Description
RES 9.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.5K OHM 1/4W .1% AXIAL - RNC60J9501BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.5K OHM 1/4W .1% AXIAL
RNC60J9501BSRE6
RES 9.5K OHM 1/4W .1% AXIAL RNC60J9501BSRE6
RES 9.5Kohm 1/4W .1% AXIAL

RES 9.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J9501BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J9501BSRE6-ND
Through Hole Resistors RNC60J9501BSRE6-ND
9.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J9501BSRE6 RNC60J9501BSRE6-ND
Product Name RES 9.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details