Vishay Intertechnology, Inc. Res Metal Film 920K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J9203BSB14

Description
Res Metal Film 920K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 920K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 920K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J9203BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 920K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J9203BSB14
Res Metal Film 920K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J9203BSB14
Res Metal Film 920K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 920K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J9203BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J9203BSB14-ND
Through Hole Resistors RNC60J9203BSB14-ND
920 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

920 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J9203BSB14 RNC60J9203BSB14-ND
Product Name Res Metal Film 920K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details