Vishay Intertechnology, Inc. Through Hole Resistors RNC60J51R1BSB14

Description
51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J51R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J51R1BSB14-ND
Through Hole Resistors RNC60J51R1BSB14-ND
51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 51.1 OHM 1/4W .1% AXIAL - RNC60J51R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/4W .1% AXIAL
RNC60J51R1BSB14
RES 51.1 OHM 1/4W .1% AXIAL RNC60J51R1BSB14
RES 51.1ohm 1/4W .1% AXIAL

RES 51.1ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J51R1BSB14-ND RNC60J51R1BSB14
Product Name Through Hole Resistors RES 51.1 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details